Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now | |
CoreStaff
from US$0.16
|
35,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
32,640
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low voltage(1.5V) drive type |
Nch+Pch Middle-power MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-363T |
---|---|
JEITA Package | SC-113DA |
Number of terminal | 6 |
Polarity | Nch+Pch |
Drain-Source Voltage VDSS[V] | 20 |
Drain Current ID[A] | 1.5 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 0.3 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.17 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.3 |
Total gate charge Qg[nC] | 1.8 |
Power Dissipation (PD)[W] | 1 |
Drive Voltage[V] | 1.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=0.85) |
Data Sheet |
---|
US6M11 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
N/P-CH20/-12V 1,5/1,3A TUMT6 | Rutronik |
Mosfet, N& P-Ch, 20V, Tumt | Newark Electronics |
US6M11 Series N/ P-Channel 20 V/12 V 1 W 600 mOhm Drive MosFet SMT - TUMT-6 | Future Electronics |
Trans MOSFET N/P-CH 20V/12V 1.5A/1.3A 6-Pin TUMT T/R | Avnet America |
MOSFET, N& P-CH, 20V, TUMT | element14 |
Where can I find additional details, specifications and documents for a US6M11TR?
Additional datasheets, footprints and schematics for US6M11TR are listed on our Part Details page. You can also find images and similar parts to US6M11TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for US6M11TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view US6M11TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does US6M11TR fall under?
The US6M11TR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to US6M11TR when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the US6M11TR you can contact the distributor directly for product support, shipping queries etc.
Is the US6M11TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for US6M11TR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for US6M11TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for US6M11TR often in real-time on the comparison pages.
What if I can't find stock of US6M11TR?
You can fill out our help required form which you can use to request a quote for US6M11TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.