Prices starting from US$0.13
Low voltage(1.8V) drive type |
Nch+Nch Middle-power MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-363T |
---|---|
JEITA Package | SC-113DA |
Number of terminal | 6 |
Polarity | Nch+Nch |
Drain-Source Voltage VDSS[V] | 20 |
Drain Current ID[A] | 1.5 |
RDS(on)[Ω] VGS=1.8V(Typ.) | 0.22 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.17 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.13 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.22 |
Total gate charge Qg[nC] | 1.8 |
Power Dissipation (PD)[W] | 1 |
Drive Voltage[V] | 1.8 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=0.85) |
Data Sheet |
---|
US6K4 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
N+N CHAN.FET+ESD 1,5A 20V TUMT6 | Rutronik |
Mosfet, Dual N-Ch, 20V, Tumt | Newark Electronics |
US6K4 Series 20 V 1.5 A 180 mOhm Surface Mount Dual N-Channel Mosfet - TUMT-6 | Future Electronics |
Transistor MOSFET Array Dual N-CH 20V 1.5A 6-Pin TUMT Emboss T/R | Avnet America |
MOSFET, DUAL N-CH, 20V, TUMT | Farnell |
Where can I find additional details, specifications and documents for a US6K4TR?
Additional datasheets, footprints and schematics for US6K4TR are listed on our Part Details page. You can also find images and similar parts to US6K4TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for US6K4TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view US6K4TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does US6K4TR fall under?
The US6K4TR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to US6K4TR when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the US6K4TR you can contact the distributor directly for product support, shipping queries etc.
Is the US6K4TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for US6K4TR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for US6K4TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for US6K4TR often in real-time on the comparison pages.
What if I can't find stock of US6K4TR?
You can fill out our help required form which you can use to request a quote for US6K4TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.