US6J11TR Transistors by Rohm

1.5V Drive Pch+Pch MOSFET


Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.19
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.11
83,084
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.18
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.25
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.18
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now
Logo for element14
element14
from US$0.21
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Low voltage(1.5V) drive type
Pch+Pch Small-signal MOSFET
Small Surface Mount Package
Pb Free/RoHS Compliant

Specifications

Package Code SOT-363T
JEITA Package SC-113DA
Applications Power Supply
Number of terminal 6
Polarity Pch+Pch
Drain-Source Voltage VDSS[V] -12
Drain Current ID[A] -1.3
RDS(on)[Ω] VGS=1.5V(Typ.) 0.53
RDS(on)[Ω] VGS=2.5V(Typ.) 0.28
RDS(on)[Ω] VGS=4.5V(Typ.) 0.19
RDS(on)[Ω] VGS=Drive (Typ.) 0.53
Total gate charge Qg[nC] 2.4
Power Dissipation (PD)[W] 1
Drive Voltage[V] -1.5
Mounting Style Surface mount
Storage Temperature (Min.)[°C] -55
Storage Temperature (Max.)[°C] 150
Package Size [mm] 2x2.1 (t=0.85)

Resources




Characteristics Data
ESD Data


Manufacturing Data
Reliability Test Result


Export Information
About Export Regulations

Alternative Descriptions

Mosfet, Dual P-Ch, -12V, Tumt | Newark Electronics
Dual P-Channel 1 W 12 V 260 mOhm Surface Mount Power Mosfet - TUMT-6 | Future Electronics
Transistor MOSFET Array Dual P-CH 12V 1.3A 6-Pin SOT-363T Emboss T/R | Avnet America
MOSFET, DUAL P-CH, -12V, TUMT | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a US6J11TR?

Additional datasheets, footprints and schematics for US6J11TR are listed on our Part Details page. You can also find images and similar parts to US6J11TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for US6J11TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view US6J11TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does US6J11TR fall under?

The US6J11TR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to US6J11TR when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the US6J11TR you can contact the distributor directly for product support, shipping queries etc.

Is the US6J11TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for US6J11TR have stock available?

Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for US6J11TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for US6J11TR often in real-time on the comparison pages.

What if I can't find stock of US6J11TR?

You can fill out our help required form which you can use to request a quote for US6J11TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay