Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.5A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.34ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 700mW |
Transistor Case Style | TUMT |
No. of Pins | 5Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Ciss Typ | 80pF |
Fall Time tf | 6ns |
Pin Configuration | 1(G) 2(S) 3(A) 4(K) 5(D) |
Pulse Current Idm | 6A |
Rise Time | 9ns |
Termination Type | Surface Mount Device |
Transistor Type | Protected MOSFET |
Voltage Vds Typ | 30V |
Voltage Vgs Rds on Measurement | 2.5V |
Voltage Vgs th Max | 1.5V |
Voltage Vgs th Min | 500mV |
MOSFET, N, 2.5V, 1.5A, SMD | element14 |
Where can I find additional details, specifications and documents for a US5U3TR?
Additional datasheets, footprints and schematics for US5U3TR are listed on our Part Details page. You can also find images and similar parts to US5U3TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for US5U3TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view US5U3TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does US5U3TR fall under?
The US5U3TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to US5U3TR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the US5U3TR you can contact the distributor directly for product support, shipping queries etc.
Is the US5U3TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for US5U3TR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, element14 and Farnell have stock available or on a lead time for US5U3TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for US5U3TR often in real-time on the comparison pages.
What if I can't find stock of US5U3TR?
You can fill out our help required form which you can use to request a quote for US5U3TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.