Status: | Unknown |
---|---|
Series: | US1A, US1B, US1D, US1G, US1J, US1K, US1M |
RoHS: | Unknown |
Prices starting from US$0.0421
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
28,407
in stock
|
Buy Now | |
Future Electronics
from US$0.0465
|
666,000
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
273,600
in stock
|
Buy Now | |
Avnet America
from US$0.0421
|
43,200
in stock
|
Buy Now | |
element14
from US$0.12
|
28,467
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
28,407
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
12,290
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2,875
in stock
|
Buy Now | |
EBV Elektronik
-
|
367,200
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated pallet chip junction |
Applications |
---|
For use in high frequency rectification and freewheeling application in switching mode converters and inverters for consumer, computer, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
US1A, US1B, US1D, US1G, US1J, US1K, US1M |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
US1G Series 1 A 400 V 50 ns Surface Mount Ultrafast Rectifier - DO-214AC | Future Electronics |
1.0A 400V UF DO214AC | TTI Europe |
Diode Switching 400V 1A 2-Pin SMA T/R | Avnet America |
DIODE, FAST, 1A, 400V, SMA | element14 |
Fast Diode, 1A, 400V, Do-214Ac | Newark Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Diode, Rectifier, Ultrafast, Vr 400V, If 1A, Pkg DO-214AC (SMA),Vf 1V, Trr 50ns, Cs 30A | General Semiconductor / Vishay US1G-E3/61T | RS Americas |
Where can I find additional details, specifications and documents for a US1G-E3/61T?
Additional datasheets, footprints and schematics for US1G-E3/61T are listed on our Part Details page. You can also find images and similar parts to US1G-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for US1G-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view US1G-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does US1G-E3/61T fall under?
The US1G-E3/61T is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to US1G-E3/61T when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the US1G-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the US1G-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for US1G-E3/61T have stock available?
Authorised distributors including Future Electronics, TTI Europe, Avnet America, element14 and Newark Electronics have stock available or on a lead time for US1G-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for US1G-E3/61T often in real-time on the comparison pages.
What if I can't find stock of US1G-E3/61T?
You can fill out our help required form which you can use to request a quote for US1G-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.