Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.55
|
No stock
|
Buy Now |
Boot Configuration | Straight |
---|---|
I.D. Supplied - Imperial | 2.007" |
I.D. Supplied - Metric | 51mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | - |
Total Length - Metric | - |
I.D. Recovered Max - Imperial | 0.2" |
I.D. Recovered Max - Metric | 5.1mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Ratio | 10 |
Product Range | - |
Accessory Type | Cable Clamp Heat Shrink Grommet |
Grommet Colour | Black |
Grommet Material | PO (Polyolefin) |
Grommet Type | Cable Retention |
Length - Imperial | 0.75" |
Length - Metric | 19mm |
Shrink Type | Heat |
CABLE CLAMP HEAT SHRINK GROMMET, 51MM | Farnell |
Where can I find additional details, specifications and documents for a URHR-5-0?
Additional datasheets, footprints and schematics for URHR-5-0 are listed on our Part Details page. You can also find images and similar parts to URHR-5-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for URHR-5-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view URHR-5-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does URHR-5-0 fall under?
The URHR-5-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to URHR-5-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the URHR-5-0 you can contact the distributor directly for product support, shipping queries etc.
Is the URHR-5-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for URHR-5-0 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for URHR-5-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for URHR-5-0 often in real-time on the comparison pages.
What if I can't find stock of URHR-5-0?
You can fill out our help required form which you can use to request a quote for URHR-5-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.