URHR-4-0 Cable by TE Connectivity

CABLE CLAMP HEAT SHRINK GROMMET 47MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.28

Distributor Stock
Logo for Farnell
Farnell
from US$6.27
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.28
-
Buy Now
Logo for element14
element14
from US$6.48
-
Buy Now

Specifications

Boot Configuration Straight
I.D. Supplied - Imperial 1.85"
I.D. Supplied - Metric 47mm
Shrink Tubing / Boot Colour Black
Total Length - Imperial -
Total Length - Metric -
I.D. Recovered Max - Imperial 0.185"
I.D. Recovered Max - Metric 4.7mm
Shrink Tubing / Boot Material PO (Polyolefin)
Shrink Ratio 10
Product Range -
Accessory Type Cable Clamp Heat Shrink Grommet
Grommet Colour Black
Grommet Material PO (Polyolefin)
Grommet Type Cable Retention
Length - Imperial 0.75"
Length - Metric 19mm
Shrink Type Heat

Alternative Descriptions

Cable Clamp Heat Shrink Grommet, 47Mm | Newark Electronics
CABLE CLAMP HEAT SHRINK GROMMET, 47MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a URHR-4-0?

Additional datasheets, footprints and schematics for URHR-4-0 are listed on our Part Details page. You can also find images and similar parts to URHR-4-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for URHR-4-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view URHR-4-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does URHR-4-0 fall under?

The URHR-4-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to URHR-4-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the URHR-4-0 you can contact the distributor directly for product support, shipping queries etc.

Is the URHR-4-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for URHR-4-0 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for URHR-4-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for URHR-4-0 often in real-time on the comparison pages.

What if I can't find stock of URHR-4-0?

You can fill out our help required form which you can use to request a quote for URHR-4-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay