Boot Configuration | Straight |
---|---|
I.D. Supplied - Imperial | 1.22" |
I.D. Supplied - Metric | 31mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | - |
Total Length - Metric | - |
I.D. Recovered Max - Imperial | 0.102" |
I.D. Recovered Max - Metric | 2.6mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Ratio | 11.9 |
Product Range | - |
Accessory Type | Cable Clamp Heat Shrink Grommet |
Grommet Colour | Black |
Grommet Material | PO (Polyolefin) |
Grommet Type | Cable Retention |
Length - Imperial | 0.512" |
Length - Metric | 13mm |
Shrink Type | Heat |
CABLE CLAMP HEAT SHRINK GROMMET, 31MM | Farnell |
Where can I find additional details, specifications and documents for a URHR-2-0?
Additional datasheets, footprints and schematics for URHR-2-0 are listed on our Part Details page. You can also find images and similar parts to URHR-2-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for URHR-2-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view URHR-2-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does URHR-2-0 fall under?
The URHR-2-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to URHR-2-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the URHR-2-0 you can contact the distributor directly for product support, shipping queries etc.
Is the URHR-2-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for URHR-2-0 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for URHR-2-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for URHR-2-0 often in real-time on the comparison pages.
What if I can't find stock of URHR-2-0?
You can fill out our help required form which you can use to request a quote for URHR-2-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.