Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
6,000
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Small mold type.(UMD5) |
High reliability. |
Configuration | A-Common Quad Chip |
---|---|
Package Code | SOT-353 |
Package(JEITA) | SC-88A |
Mounting Style | Surface mount |
Number of terminal | 5 |
Power Dissipation (PD)[mW] | 200 |
Zener Voltage VZ (Typ.)[V] | 6.8 |
Zener Voltage VZ (Min.)[V] | 6.47 |
Zener Voltage VZ (Max.)[V] | 7.14 |
IZ @ VZ [mA] | 5 |
Remarks | IEC61000-4-2 150pF, 330O, Contact:8kV, Air:15kV |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
UMZ6.8EN Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
4 Zener Diodes 0.2W Common Anode SOT-353 | RS |
UMZ6.8EN Series 6.8 V 0.5 uA 200 mW Surface Mount Zener Diode - SOT-353 | Future Electronics |
Diode Zener Quad Common Anode 6.805V 5% 200mW 5-Pin UMD T/R | Avnet America |
ROHM UMZ6.8ENTR Quad Zener Diode, Common Anode, 6.8V 5% 0.2 W SMT 5-Pin UMD | ROHM Semiconductor UMZ6.8ENTR | RS Americas |
DIODE, ARRAY, ZENER | Farnell |
Diode, Array, Zener | Newark Electronics |
Where can I find additional details, specifications and documents for a UMZ6.8ENTR?
Additional datasheets, footprints and schematics for UMZ6.8ENTR are listed on our Part Details page. You can also find images and similar parts to UMZ6.8ENTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMZ6.8ENTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMZ6.8ENTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UMZ6.8ENTR fall under?
The UMZ6.8ENTR is listed under Semiconductors - Discretes > Diodes > Zener Array Diodes.
Can I view similar or alternative parts?
You can view similar parts to UMZ6.8ENTR when available in the Zener Array Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMZ6.8ENTR you can contact the distributor directly for product support, shipping queries etc.
Is the UMZ6.8ENTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UMZ6.8ENTR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Future Electronics and Avnet America have stock available or on a lead time for UMZ6.8ENTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMZ6.8ENTR often in real-time on the comparison pages.
What if I can't find stock of UMZ6.8ENTR?
You can fill out our help required form which you can use to request a quote for UMZ6.8ENTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.