Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0371
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
3,860
in stock
|
Buy Now | |
Chip One Stop
from US$0.0482
|
48,802
in stock
|
Buy Now | |
Future Electronics
from US$0.0491
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
3,860
in stock
|
Buy Now | |
element14
from US$0.06
|
3,860
in stock
|
Buy Now | |
CoreStaff
from US$0.07
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
1,790
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.0371
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Ultra-compact complex bipolar transistor |
For pre-amplifier |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-363 |
---|---|
JEITA Package | SC-88 |
Number of terminal | 6 |
Polarity | NPN+NPN |
Collector-Emitter voltage VCEO1[V] | 50 |
Collector current Io(Ic) [A] | 0.15 |
Collector-Emitter voltage VCEO2[V] | 50 |
Collector current(continuous) IC2[A] | 0.15 |
hFE | 120 to |
hFE (Min.) | 120 |
Mounting Style | Surface mount |
Equivalent (Single Part) | 2SC2412K / 2SC2412K |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
UMX1N Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
UMX1N Series 50 V 150 mA SMT Dual NPN General purpose Transistor-SC-88 | Future Electronics |
Transistor Dual Um6 Npn/Npn | Newark Electronics |
TRANSISTOR DUAL UM6 NPN/NPN | element14 |
Transistor: NPN x2 | Transfer Multisort Elektronik |
NPN/NPN DUAL-TRANS.50V SOT363 | Rutronik |
Trans GP BJT NPN 50V 0.15A 6-Pin UMT T/R | Avnet America |
ROHM UMX1NTN Dual NPN Bipolar Transistor, 0.15 A, 50 V, 6-Pin SC-88 | ROHM Semiconductor UMX1NTN | RS Americas |
Where can I find additional details, specifications and documents for a UMX1NTN?
Additional datasheets, footprints and schematics for UMX1NTN are listed on our Part Details page. You can also find images and similar parts to UMX1NTN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMX1NTN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMX1NTN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UMX1NTN fall under?
The UMX1NTN is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Bipolar Junction Transistor Arrays - BJT.
Can I view similar or alternative parts?
You can view similar parts to UMX1NTN when available in the Bipolar Junction Transistor Arrays - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMX1NTN you can contact the distributor directly for product support, shipping queries etc.
Is the UMX1NTN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UMX1NTN have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for UMX1NTN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMX1NTN often in real-time on the comparison pages.
What if I can't find stock of UMX1NTN?
You can fill out our help required form which you can use to request a quote for UMX1NTN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.