Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Ultra-compact complex bipolar transistor |
For pre-amplifier |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-363 |
---|---|
JEITA Package | SC-88 |
Number of terminal | 6 |
Polarity | NPN+NPN |
Collector-Emitter voltage VCEO1[V] | 12 |
Collector current Io(Ic) [A] | 0.5 |
Collector-Emitter voltage VCEO2[V] | 12 |
Collector current(continuous) IC2[A] | 0.5 |
hFE | 270 to 680 |
hFE (Min.) | 270 |
hFE (Max.) | 680 |
Mounting Style | Surface mount |
Equivalent (Single Part) | 2SC5585 / 2SC5585 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
UMX18N Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
UMX18N Series 12 V 500 mA SMT Dual NPN General purpose Transistor-SC-88 | Future Electronics |
Trans GP BJT NPN 12V 0.5A 6-Pin UMT T/R | Avnet America |
TRANSISTOR,NPNNPN,12V,0.5A,SOT-363 | element14 |
Where can I find additional details, specifications and documents for a UMX18NTN?
Additional datasheets, footprints and schematics for UMX18NTN are listed on our Part Details page. You can also find images and similar parts to UMX18NTN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMX18NTN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMX18NTN price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMX18NTN you can contact the distributor directly for product support, shipping queries etc.
Is the UMX18NTN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UMX18NTN have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, Avnet America and element14 have stock available or on a lead time for UMX18NTN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMX18NTN often in real-time on the comparison pages.
What if I can't find stock of UMX18NTN?
You can fill out our help required form which you can use to request a quote for UMX18NTN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.