Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0307
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0424
|
2,898
in stock
|
Buy Now | |
Chip One Stop
from US$0.0307
|
14,820
in stock
|
Buy Now | |
CoreStaff
from US$0.07
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
2,898
in stock
|
Buy Now | |
element14
from US$0.08
|
2,898
in stock
|
Buy Now | |
Future Electronics
from US$0.0432
|
-
|
Buy Now | |
Avnet America
from US$0.0333
|
-
|
Buy Now |
For switching |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-323 |
---|---|
JEITA Package | SC-70 |
Number of terminal | 3 |
Polarity | PNP |
Collector Power dissipation PC[W] | 0.2 |
Collector-Emitter voltage VCEO1[V] | -60 |
Collector current Io(Ic) [A] | -0.6 |
hFE | 100 to 300 |
hFE (Min.) | 100 |
hFE (Max.) | 300 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
UMT2907A Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Transistor,pnp,60V,0.6A,sot-323 | Newark Electronics |
TRANSISTOR,PNP,60V,0.6A,SOT-323 | element14 |
UMT2907A Series 60 V 0.6 A SMT PNP Medium Power Transistor-SC-70 | Future Electronics |
Trans GP BJT PNP 60V 0.6A 3-Pin UMT T/R | Avnet America |
Where can I find additional details, specifications and documents for a UMT2907AT106?
Additional datasheets, footprints and schematics for UMT2907AT106 are listed on our Part Details page. You can also find images and similar parts to UMT2907AT106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMT2907AT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMT2907AT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UMT2907AT106 fall under?
The UMT2907AT106 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.
Can I view similar or alternative parts?
You can view similar parts to UMT2907AT106 when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMT2907AT106 you can contact the distributor directly for product support, shipping queries etc.
Is the UMT2907AT106 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UMT2907AT106 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for UMT2907AT106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMT2907AT106 often in real-time on the comparison pages.
What if I can't find stock of UMT2907AT106?
You can fill out our help required form which you can use to request a quote for UMT2907AT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.