Prices starting from US$0.0344
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.18 |
5,075
|
Buy Now | |
Future Electronics | US$0.0344 |
354,000
|
Buy Now | |
Rutronik | US$0.06 |
216,000
|
Buy Now | |
Chip One Stop | US$0.0485 |
25,395
|
Buy Now | |
CoreStaff | US$0.06 |
6,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0454 |
2,690
|
Buy Now | |
Avnet America | US$0.0435 |
-
|
Buy Now | |
RS Americas | US$0.08 |
-
|
Buy Now | |
element14 | US$0.09 |
-
|
Buy Now | |
Farnell | US$0.06 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Ultra-compact complex bipolar transistor |
For pre-amplifier |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-363 |
---|---|
JEITA Package | SC-88 |
Number of terminal | 6 |
Polarity | PNP+PNP |
Collector-Emitter voltage VCEO1[V] | -50 |
Collector current Io(Ic) [A] | -0.15 |
Collector-Emitter voltage VCEO2[V] | -50 |
Collector current(continuous) IC2[A] | -0.15 |
hFE | 120 to |
hFE (Min.) | 120 |
Mounting Style | Surface mount |
Equivalent (Single Part) | 2SA1037AK / 2SA1037AK |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
UMT1N Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
UMT1N Series 50 V 150 mA Dual PNP General Purpose Isolated Transistor-SOT-363 | Future Electronics |
PNP/PNP DUAL-TRANS. 50V UMT6 | Rutronik |
Transistor Dual PNP 150mA 0.15W SOIC6 | RS |
Transistor: PNP x2 | Transfer Multisort Elektronik |
Trans GP BJT PNP 50V 0.15A 6-Pin UMT T/R | Avnet America |
ROHM UMT1NTN Dual PNP Bipolar Transistor, 0.15 A, 50 V, 6-Pin UMT | ROHM Semiconductor UMT1NTN | RS Americas |
DUAL TRANSISTOR, PNP+PNP | element14 |
Where can I find additional details, specifications and documents for a UMT1NTN?
Additional datasheets, footprints and schematics for UMT1NTN are listed on our Part Details page. You can also find images and similar parts to UMT1NTN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMT1NTN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMT1NTN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UMT1NTN fall under?
The UMT1NTN is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Bipolar Junction Transistor Arrays - BJT.
Can I view similar or alternative parts?
You can view similar parts to UMT1NTN when available in the Bipolar Junction Transistor Arrays - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMT1NTN you can contact the distributor directly for product support, shipping queries etc.
Is the UMT1NTN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UMT1NTN have stock available?
Authorised distributors including Future Electronics, Rutronik, Chip One Stop, CoreStaff and RS have stock available or on a lead time for UMT1NTN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMT1NTN often in real-time on the comparison pages.
What if I can't find stock of UMT1NTN?
You can fill out our help required form which you can use to request a quote for UMT1NTN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.