Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Dual Pair Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-363 |
No. of Pins | 6Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Diode, Aec-Q101, 0.1A, 80V, Sot-363 | Newark Electronics |
DIODE, AEC-Q101, 0.1A, 80V, SOT-363 | element14 |
Hyper-Fast Recovery Rectifier 100mA 6-Pin SC-88 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a UMN11NFHTN?
Additional datasheets, footprints and schematics for UMN11NFHTN are listed on our Part Details page. You can also find images and similar parts to UMN11NFHTN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMN11NFHTN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMN11NFHTN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UMN11NFHTN fall under?
The UMN11NFHTN is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to UMN11NFHTN when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMN11NFHTN you can contact the distributor directly for product support, shipping queries etc.
Is the UMN11NFHTN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UMN11NFHTN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for UMN11NFHTN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMN11NFHTN often in real-time on the comparison pages.
What if I can't find stock of UMN11NFHTN?
You can fill out our help required form which you can use to request a quote for UMN11NFHTN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.