Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 12V |
Transition Frequency ft | 320MHz |
Power Dissipation Pd | 120mW |
DC Collector Current | 500mA |
DC Current Gain hFE | 270hFE |
Transistor Case Style | UMT |
No. of Pins | 5Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Ic Continuous a Max | 500mA |
No. of Channels | 1Channels |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 500mA |
Termination Type | Surface Mount Device |
DUAL TRANSISTOR, NPN+DIGITAL | element14 |
Where can I find additional details, specifications and documents for a UML6NTR?
Additional datasheets, footprints and schematics for UML6NTR are listed on our Part Details page. You can also find images and similar parts to UML6NTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UML6NTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UML6NTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UML6NTR fall under?
The UML6NTR is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to UML6NTR when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UML6NTR you can contact the distributor directly for product support, shipping queries etc.
Is the UML6NTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UML6NTR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, element14 and Farnell have stock available or on a lead time for UML6NTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UML6NTR often in real-time on the comparison pages.
What if I can't find stock of UML6NTR?
You can fill out our help required form which you can use to request a quote for UML6NTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.