Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -50V |
Transition Frequency ft | 140MHz |
Power Dissipation Pd | 150mW |
DC Collector Current | -150mA |
DC Current Gain hFE | 120hFE |
Transistor Case Style | UMT |
No. of Pins | 5Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Ic Continuous a Max | 150mA |
No. of Channels | 1Channels |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 150mA |
Termination Type | Surface Mount Device |
TRANSISTOR+DIODE, PNP+DIGITAL, UMT-5 | element14 |
Where can I find additional details, specifications and documents for a UML1NTR?
Additional datasheets, footprints and schematics for UML1NTR are listed on our Part Details page. You can also find images and similar parts to UML1NTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UML1NTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UML1NTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UML1NTR fall under?
The UML1NTR is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to UML1NTR when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UML1NTR you can contact the distributor directly for product support, shipping queries etc.
Is the UML1NTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UML1NTR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, element14 and Farnell have stock available or on a lead time for UML1NTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UML1NTR often in real-time on the comparison pages.
What if I can't find stock of UML1NTR?
You can fill out our help required form which you can use to request a quote for UML1NTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.