UMH6NTR

Electronic & Electrical Components

> Semiconductors - Discretes

> Transistors

Organise Price Comparison Results by
distributor space
Distributor Statistics for UMH6NTR
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for UMH6NTR
Series Information for UMH6NTR - Rohm

Features

  • feature
    1) Built-In Biasing Resistors, R1 = R2 = 47kW. 2) Two DTC144E chips in one package. 3) Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors (see inner circuit). 4) The bias resistors consist of thin-film resistors with complete isolation to allow negative biasing lInner circuit of the input. They also have the advantage of completely eliminating parasitic effects. 5) Only the on/off conditions need to be set for operation, making the circuit design easy. 6) Lead Free/RoHS Compliant.

Description

TRANSISTOR DUAL UM6 NPN/NPN

Specifications

Transistor Polarity:
NPN
Collector Emitter Voltage V(br)ceo:
50V
Power Dissipation Pd:
150mW
DC Collector Current:
100mA
DC Current Gain hFE:
68hFE
Transistor Case Style:
SOT-363
No. of Pins:
6Pins
Operating Temperature Max:
150°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (15-Jan-2018)
Current Ic Continuous a Max:
100mA
Gain Bandwidth ft Typ:
250MHz
Hfe Min:
68
Module Configuration:
Dual
Operating Temperature Min:
-55°C
Operating Temperature Range:
-55°C to +150°C
Transistor Type:
General Purpose
Transition Frequency ft:
250MHz

Alternate Descriptions

Avnet America

Trans Digital BJT NPN 100mA 6-Pin UMT T/R

Avnet America product

Avnet Europe

Trans Digital BJT NPN 100mA 6-Pin UMT T/R

Avnet Europe product