Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0384
Ultra-compact complex digital transistor |
Built-In Biasing Resistors |
Potential divider type |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-363 |
---|---|
JEITA Package | SC-88 |
Number of terminal | 6 |
Polarity | NPN+NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 22 |
Emitter base Resistance R2 1 [kΩ] | 22 |
Supply voltage VCC 2[V] | 50 |
Collector current IC 2[A] | 0.1 |
Input resistance R1 2 [kΩ] | 22 |
Emitter base Resistance R2 2 [kΩ] | 22 |
Power Dissipation (PD)[W] | 0.15 |
Mounting Style | Surface mount |
Equivalent (Single Part) | DTC124E / DTC124E |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
UMH1N Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Transistor Dual, Npn/Npn, Um6 | Newark Electronics |
Trans Digital BJT NPN 100mA 6-Pin UMT T/R | Avnet America |
TRANSISTOR DUAL UM6 NPN/NPN | element14 |
Where can I find additional details, specifications and documents for a UMH1NTN?
Additional datasheets, footprints and schematics for UMH1NTN are listed on our Part Details page. You can also find images and similar parts to UMH1NTN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMH1NTN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMH1NTN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UMH1NTN fall under?
The UMH1NTN is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to UMH1NTN when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMH1NTN you can contact the distributor directly for product support, shipping queries etc.
Is the UMH1NTN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UMH1NTN have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for UMH1NTN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMH1NTN often in real-time on the comparison pages.
What if I can't find stock of UMH1NTN?
You can fill out our help required form which you can use to request a quote for UMH1NTN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.