Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0280
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
784
in stock
|
Buy Now | |
Chip One Stop
from US$0.0350
|
30,120
in stock
|
Buy Now | |
CoreStaff
from US$0.07
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0280
|
784
in stock
|
Buy Now | |
element14
from US$0.08
|
784
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Ultra-compact complex digital transistor |
Built-In Biasing Resistors |
Potential divider type |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-353 |
---|---|
JEITA Package | SC-88A |
Number of terminal | 5 |
Polarity | NPN+NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 10 |
Emitter base Resistance R2 1 [kΩ] | 10 |
Supply voltage VCC 2[V] | 50 |
Collector current IC 2[A] | 0.1 |
Input resistance R1 2 [kΩ] | 10 |
Emitter base Resistance R2 2 [kΩ] | 10 |
Power Dissipation (PD)[W] | 0.15 |
Mounting Style | Surface mount |
Equivalent (Single Part) | DTC114E / DTC114E |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
UMG9N Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Transistor Dual Um5 Npn/Npn, Sot-353 | Newark Electronics |
TRANSISTOR DUAL UM5 NPN/NPN | element14 |
UMG9N Series 50 V 100 mA Surface Mount Dual NPN Digital Transistor - SC-88A | Future Electronics |
Trans Digital BJT NPN 100mA 5-Pin UMT T/R | Avnet America |
Where can I find additional details, specifications and documents for a UMG9NTR?
Additional datasheets, footprints and schematics for UMG9NTR are listed on our Part Details page. You can also find images and similar parts to UMG9NTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMG9NTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMG9NTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UMG9NTR fall under?
The UMG9NTR is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to UMG9NTR when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMG9NTR you can contact the distributor directly for product support, shipping queries etc.
Is the UMG9NTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UMG9NTR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for UMG9NTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMG9NTR often in real-time on the comparison pages.
What if I can't find stock of UMG9NTR?
You can fill out our help required form which you can use to request a quote for UMG9NTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.