Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0308
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
1,175
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0435
|
11,940
in stock
|
Buy Now | |
Chip One Stop
from US$0.0308
|
4,649
in stock
|
Buy Now | |
CoreStaff
from US$0.07
|
2,848
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,175
in stock
|
Buy Now | |
element14
from US$0.09
|
1,175
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.0384
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Ultra-compact complex digital transistor |
Built-In Biasing Resistors |
Potential divider type |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-363 |
---|---|
JEITA Package | SC-88 |
Number of terminal | 6 |
Polarity | NPN+PNP |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 47 |
Emitter base Resistance R2 1 [kΩ] | 47 |
Supply voltage VCC 2[V] | -50 |
Collector current IC 2[A] | -0.1 |
Input resistance R1 2 [kΩ] | 47 |
Emitter base Resistance R2 2 [kΩ] | 47 |
Power Dissipation (PD)[W] | 0.15 |
Mounting Style | Surface mount |
Equivalent (Single Part) | DTA144E / DTC144E |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
UMD12N Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Transistor: NPN / PNP | Transfer Multisort Elektronik |
Transistor Dual, Pnp/Npn, Um6 | Newark Electronics |
TRANSISTOR DUAL UM6 PNP/NPN | element14 |
NPN/NPN DIGIT. 47K/47K 50V UMT6 | Rutronik |
UMD12N Series 50 V 100 mA Surface Mount Dual NPN/PNP Digital Transistor - SC-88 | Future Electronics |
Trans Digital BJT NPN/PNP 100mA 6-Pin UMT T/R | Avnet America |
Where can I find additional details, specifications and documents for a UMD12NTR?
Additional datasheets, footprints and schematics for UMD12NTR are listed on our Part Details page. You can also find images and similar parts to UMD12NTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMD12NTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMD12NTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UMD12NTR fall under?
The UMD12NTR is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to UMD12NTR when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMD12NTR you can contact the distributor directly for product support, shipping queries etc.
Is the UMD12NTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UMD12NTR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for UMD12NTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMD12NTR often in real-time on the comparison pages.
What if I can't find stock of UMD12NTR?
You can fill out our help required form which you can use to request a quote for UMD12NTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.