Status: | Unknown |
---|---|
Series: | UMA 0204, UMB 0207 |
RoHS: | Compliant |
Most advanced thin film technology |
Long term stability down to 0.02 % |
TCR down to ± 5 ppm/K |
Applications |
---|
Measuring and calibration equipment |
Industrial process control systems |
Space and aircraft electronics |
Application Notes |
---|
Application Note |
åºâ€Ã§â€Â¨Ã¦â€°â€¹Ã¥â€ Å’ |
Datasheet |
---|
UMA 0204, UMB 0207 |
General Information |
---|
Overview of IECQ-CECC Approved Products |
Packaging Information |
---|
General Information |
Product Literature |
---|
Selector Guide |
Color Code Card |
Product Sheet |
Product Overview |
Tradeshow Brochure |
Support Tools |
---|
Checklist |
Capabilities and Custom Options |
Did you Know |
Infographic - TNPU/UMx |
Infographic - MELF |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RESISTOR, MELF, 2KOHM, 0.25W, 0.25% | Farnell |
Where can I find additional details, specifications and documents for a UMA02040G2001CAU00?
Additional datasheets, footprints and schematics for UMA02040G2001CAU00 are listed on our Part Details page. You can also find images and similar parts to UMA02040G2001CAU00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMA02040G2001CAU00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMA02040G2001CAU00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMA02040G2001CAU00 you can contact the distributor directly for product support, shipping queries etc.
Is the UMA02040G2001CAU00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for UMA02040G2001CAU00 have stock available?
Authorised distributors including Future Electronics and Farnell have stock available or on a lead time for UMA02040G2001CAU00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMA02040G2001CAU00 often in real-time on the comparison pages.
What if I can't find stock of UMA02040G2001CAU00?
You can fill out our help required form which you can use to request a quote for UMA02040G2001CAU00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.