Prices starting from US$0.06
10V-drive type |
Nch+Pch Middle-power MOSFET |
Fast Switching Speed |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-363 |
---|---|
JEITA Package | SC-88 |
Number of terminal | 6 |
Polarity | Nch+Nch |
Drain-Source Voltage VDSS[V] | 50 |
Drain Current ID[A] | 0.2 |
RDS(on)[Ω] VGS=0.9V(Typ.) | 3 |
RDS(on)[Ω] VGS=1.2V(Typ.) | 2.2 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 2 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 1.7 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 1.6 |
RDS(on)[Ω] VGS=Drive (Typ.) | 3 |
Power Dissipation (PD)[W] | 0.15 |
Drive Voltage[V] | 0.9 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
UM6K34N Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, Dual N-Ch, 50V, Sot-363 | Newark Electronics |
MOSFET, DUAL N-CH, 50V, SOT-363 | element14 |
Dual MOSFET N-Channel 50V 200mA UMT6 | RS |
Trans MOSFET N-CH 50V 0.2A 6-Pin UMT T/R | Future Electronics |
Transistor MOSFET Array Dual N-CH 50V 200mA 6-Pin SOT-363 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a UM6K34NTCN?
Additional datasheets, footprints and schematics for UM6K34NTCN are listed on our Part Details page. You can also find images and similar parts to UM6K34NTCN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UM6K34NTCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UM6K34NTCN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UM6K34NTCN fall under?
The UM6K34NTCN is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to UM6K34NTCN when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UM6K34NTCN you can contact the distributor directly for product support, shipping queries etc.
Is the UM6K34NTCN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UM6K34NTCN have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for UM6K34NTCN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UM6K34NTCN often in real-time on the comparison pages.
What if I can't find stock of UM6K34NTCN?
You can fill out our help required form which you can use to request a quote for UM6K34NTCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.