Status: | Active |
---|---|
Series: | ULQ2003 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
270
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
132,500
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
132,500
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
15,000
in stock
|
Buy Now | |
element14
from US$0.38
|
9,690
in stock
|
Buy Now | |
Farnell
from US$0.36
|
9,690
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
5,202
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
2,415
in stock
|
Buy Now | |
Micros
from US$0.10
|
2,250
in stock
|
Buy Now | |
Avnet Silica
-
|
177,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Seven Darlington per package |
Extended temperature range: -40 to 105 °C |
Output current 500 mA per driver (600 mA peak) |
Output voltage 50 V |
Automotive Grade product in SO16 package |
Integrated suppression diodes for inductive loads |
Outputs can be paralleled for higher current |
TTL/CMOS/PMOS/DTL compatible inputs |
Inputs pinned opposite outputs to simplify layout |
Power Management Rohs Compliant: Yes |Stmicroelectronics ULQ2003D1013TR | Newark Electronics |
Trans Darlington NPN 50V 0.5A 16-Pin SO T/R | Avnet America |
ULQ Series 50 V 500 mA High Current Seven Darlington Array - SOIC-16 | Future Electronics |
DARLINGTON ARRAY, NPN, 50V, 0.5A, SOIC | element14 |
IC: driver | Transfer Multisort Elektronik |
ST Darlington Driver NPN 50V SO-16 | Distrelec |
Trans Darlington NPN 50V 0.5A Automotive 16-Pin SO | Micros |
Darlington Array x7 NPN 50V 0.5A SO16 | RS |
Where can I find additional details, specifications and documents for a ULQ2003D1013TR?
Additional datasheets, footprints and schematics for ULQ2003D1013TR are listed on our Part Details page. You can also find images and similar parts to ULQ2003D1013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULQ2003D1013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULQ2003D1013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULQ2003D1013TR fall under?
The ULQ2003D1013TR is listed under Interfaces and Transceivers > Darlington Arrays.
Can I view similar or alternative parts?
You can view similar parts to ULQ2003D1013TR when available in the Darlington Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULQ2003D1013TR you can contact the distributor directly for product support, shipping queries etc.
Is the ULQ2003D1013TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ULQ2003D1013TR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for ULQ2003D1013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULQ2003D1013TR often in real-time on the comparison pages.
What if I can't find stock of ULQ2003D1013TR?
You can fill out our help required form which you can use to request a quote for ULQ2003D1013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.