Status: | Active |
---|---|
Series: | ULN2802A |
RoHS: | Compliant |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.29
|
300
in stock
|
Buy Now | |
Avnet America
from US$1.18
|
5,000
in stock
|
Buy Now | |
element14
from US$1.15
|
4,640
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
3,192
in stock
|
Buy Now | |
Farnell
from US$1.28
|
3,192
in stock
|
Buy Now | |
Future Electronics
from US$1.17
|
2,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.50
|
602
in stock
|
Buy Now | |
Avnet Silica
-
|
40
in stock
|
Buy Now | |
Distrelec
from US$1.73
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Eight Darlington transistors with common emitters |
Output current to 500 mA |
Output voltage to 50 V |
Integral suppression diodes |
Versions for all popular logic families |
Output can be paralleled |
Inputs pinned opposite outputs to simplify board layout |
Load Driver, 4 A, 18 Pins, PDIP | Avnet America |
TRANSISTOR ARRAY, 8 NPN, 18DIP | element14 |
Bipolar (Bjt) Array Transistor, Darlington, Npn, 50 V, 2.25 W, 500 Ma, 1000, Dip Rohs Compliant: Yes |Stmicroelectronics ULN2802A | Newark Electronics |
ULN Series 50V 500 mA Integral Suppression Diode Eight Darlington Array - DIP-18 | Future Electronics |
IC: driver | Transfer Multisort Elektronik |
Trans Darlington NPN 50V 0.5A PDIP18 | RS |
ST Darlington Driver NPN PDIP | Distrelec |
Where can I find additional details, specifications and documents for a ULN2802A?
Additional datasheets, footprints and schematics for ULN2802A are listed on our Part Details page. You can also find images and similar parts to ULN2802A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULN2802A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULN2802A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULN2802A fall under?
The ULN2802A is listed under Interfaces and Transceivers > Darlington Arrays.
Can I view similar or alternative parts?
You can view similar parts to ULN2802A when available in the Darlington Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULN2802A you can contact the distributor directly for product support, shipping queries etc.
Is the ULN2802A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ULN2802A have stock available?
Authorised distributors including Avnet America, element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for ULN2802A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULN2802A often in real-time on the comparison pages.
What if I can't find stock of ULN2802A?
You can fill out our help required form which you can use to request a quote for ULN2802A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.