Status: | Active |
---|---|
Series: | ULN2074B |
RoHS: | Compliant |
Prices starting from US$3.53
Versions compatible with all popular logic families |
Output current to 1.5 A for each Darlington |
Sustaining voltage at least 35 V |
Minimum breakdown 50 V |
Isolated Darlington pinout (ULN2074B) |
Integral suppression diodes (ULN2064B, ULN2066B and ULN2068B |
Quad Darlington Sw. NPN 50V 1.75A PDIP16 | RS |
IC: driver | Transfer Multisort Elektronik |
ARRAY, DARLINGTON | element14 |
Bipolar (Bjt) Array Transistor, Darlington, Npn, 50 V, 1 W, 1.5 A, Dip Rohs Compliant: Yes |Stmicroelectronics ULN2074B | Newark Electronics |
ULN Series 80 V 1.75 A High Voltage Quad Darlington Switch - PowerDIP-16 | Future Electronics |
Where can I find additional details, specifications and documents for a ULN2074B?
Additional datasheets, footprints and schematics for ULN2074B are listed on our Part Details page. You can also find images and similar parts to ULN2074B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULN2074B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULN2074B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULN2074B fall under?
The ULN2074B is listed under Interfaces and Transceivers > Darlington Arrays.
Can I view similar or alternative parts?
You can view similar parts to ULN2074B when available in the Darlington Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULN2074B you can contact the distributor directly for product support, shipping queries etc.
Is the ULN2074B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ULN2074B have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for ULN2074B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULN2074B often in real-time on the comparison pages.
What if I can't find stock of ULN2074B?
You can fill out our help required form which you can use to request a quote for ULN2074B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.