Status: | Active |
---|---|
Series: | ULN2064B |
RoHS: | Compliant |
Prices starting from US$3.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.63
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$3.64
|
1,997
in stock
|
Buy Now | |
element14
from US$4.03
|
1,997
in stock
|
Buy Now | |
Farnell
from US$3.38
|
1,997
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.57
|
1,843
in stock
|
Buy Now | |
Micros
from US$3.45
|
75
in stock
|
Buy Now | |
Avnet Silica
-
|
1,500
in stock
|
Buy Now | |
Avnet America
-
|
1,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
425
in stock
|
Buy Now | |
Future Electronics
from US$3.28
|
-
|
Buy Now | |
Distrelec
from US$3.89
|
-
|
Buy Now |
Versions compatible with all popular logic families |
Output current to 1.5 A for each Darlington |
Sustaining voltage at least 35 V |
Minimum breakdown 50 V |
Isolated Darlington pinout (ULN2074B) |
Integral suppression diodes (ULN2064B, ULN2066B and ULN2068B |
Bipolar (Bjt) Array Transistor, Darlington, Npn, 50 V, 1 W, 1.5 A, Dip Rohs Compliant: Yes |Stmicroelectronics ULN2064B | Newark Electronics |
DARLINGTON ARRAY 4NPN, 2064, DIP16 | element14 |
IC: driver | Transfer Multisort Elektronik |
4-Channel NPN Darlington 1.5A 50V Driver for 5V TTL/CMOS, -20÷85°C | Micros |
Quad Darlington Sw. NPN 50V 1.75A PDIP16 | RS |
Load Driver, 6 A, 16 Pins, PowerDIP | Avnet Silica |
ULN Series 50 V 1.5 A High Voltage Quad NPN Darlington Switch - PowerDIP-16 | Future Electronics |
ST Darlington Driver NPN 35V PDIP | Distrelec |
Where can I find additional details, specifications and documents for a ULN2064B?
Additional datasheets, footprints and schematics for ULN2064B are listed on our Part Details page. You can also find images and similar parts to ULN2064B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULN2064B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULN2064B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULN2064B fall under?
The ULN2064B is listed under Interfaces and Transceivers > Darlington Arrays.
Can I view similar or alternative parts?
You can view similar parts to ULN2064B when available in the Darlington Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULN2064B you can contact the distributor directly for product support, shipping queries etc.
Is the ULN2064B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ULN2064B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Micros have stock available or on a lead time for ULN2064B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULN2064B often in real-time on the comparison pages.
What if I can't find stock of ULN2064B?
You can fill out our help required form which you can use to request a quote for ULN2064B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.