Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
No. of Outputs | 7Outputs |
Output Voltage | 16V |
Output Current | 140mA |
Driver Case Style | SOIC |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
No. of Pins | 16Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
20-V, 7-ch NMOS array low-side driver | Texas Instruments |
Relay Driver, Sink, 0.14A, Soic-16 | Newark Electronics |
RELAY DRIVER, SINK, 0.14A, SOIC-16 | element14 |
Where can I find additional details, specifications and documents for a ULN2003V12DR?
Additional datasheets, footprints and schematics for ULN2003V12DR are listed on our Part Details page. You can also find images and similar parts to ULN2003V12DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULN2003V12DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULN2003V12DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULN2003V12DR fall under?
The ULN2003V12DR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ULN2003V12DR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULN2003V12DR you can contact the distributor directly for product support, shipping queries etc.
Is the ULN2003V12DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ULN2003V12DR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ULN2003V12DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULN2003V12DR often in real-time on the comparison pages.
What if I can't find stock of ULN2003V12DR?
You can fill out our help required form which you can use to request a quote for ULN2003V12DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.