Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Current | 1A |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 5V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Device Type | Sink |
50-V, 7-ch NMOS array low-side driver | Texas Instruments |
Driver, Relay, 7Ch, 5V, 1A, 16Tssop | Newark Electronics |
DRIVER, RELAY, 7CH, 5V, 1A, 16TSSOP | element14 |
Where can I find additional details, specifications and documents for a ULN2003LVPWR?
Additional datasheets, footprints and schematics for ULN2003LVPWR are listed on our Part Details page. You can also find images and similar parts to ULN2003LVPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULN2003LVPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULN2003LVPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULN2003LVPWR fall under?
The ULN2003LVPWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ULN2003LVPWR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULN2003LVPWR you can contact the distributor directly for product support, shipping queries etc.
Is the ULN2003LVPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ULN2003LVPWR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ULN2003LVPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULN2003LVPWR often in real-time on the comparison pages.
What if I can't find stock of ULN2003LVPWR?
You can fill out our help required form which you can use to request a quote for ULN2003LVPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.