ULN2003AIPWR Semiconductors - Discretes by Texas Instruments

DARLINGTON TRANS ARRAY NPN 50V TSSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for RS
RS
from US$0.23
37,150
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.14
31,891
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.50
1,927
in stock
Buy Now
Logo for element14
element14
from US$0.20
1,877
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.19
1,877
in stock
Buy Now

Specifications

Transistor Polarity NPN
Collector Emitter Voltage V(br)ceo 50V
Power Dissipation Pd -
DC Collector Current 500mA
DC Current Gain hFE -
Transistor Case Style TSSOP
No. of Pins 16Pins
Operating Temperature Max 105°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
No. of Drivers 7Drivers
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +105°C
Output Voltage 50V

Alternative Descriptions

ULN2003AIPWR, Darlington Transistors | RS
50-V, 7-ch darlington transistor array, -40 to 105C | Texas Instruments
Darlington Trans Array, Npn, 50V Tssop | Newark Electronics
DARLINGTON TRANS ARRAY, NPN, 50V TSSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ULN2003AIPWR?

Additional datasheets, footprints and schematics for ULN2003AIPWR are listed on our Part Details page. You can also find images and similar parts to ULN2003AIPWR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ULN2003AIPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULN2003AIPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ULN2003AIPWR fall under?

The ULN2003AIPWR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to ULN2003AIPWR when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ULN2003AIPWR you can contact the distributor directly for product support, shipping queries etc.

Is the ULN2003AIPWR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ULN2003AIPWR have stock available?

Authorised distributors including RS, Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ULN2003AIPWR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ULN2003AIPWR often in real-time on the comparison pages.

What if I can't find stock of ULN2003AIPWR?

You can fill out our help required form which you can use to request a quote for ULN2003AIPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay