ULN2003AD Semiconductors - Discretes by Texas Instruments

TRANS DARLINGTON HIGH V & I

Status: Unknown
Series: ULN200x ULQ200x
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for RS
RS
from US$0.66
6,959
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.26
31,500
in stock
Buy Now
Logo for Jameco Electronics
Jameco Electronics
from US$0.25
1,488
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.72
15
in stock
Buy Now
Logo for Kruse
Kruse
-
10,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.96
-
Buy Now
Logo for element14
element14
from US$0.32
-
Buy Now
Logo for Farnell
Farnell
from US$0.32
-
Buy Now

Specifications

Transistor Polarity NPN
Collector Emitter Voltage V(br)ceo 50V
Power Dissipation Pd 25W
DC Collector Current 500mA
DC Current Gain hFE 600hFE
Transistor Case Style SOIC
No. of Pins 16Pins
Operating Temperature Max 70°C
Product Range ULN200x ULQ200x
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 2003
Device Marking ULN2003AD
Module Configuration Seven
Operating Temperature Min -20°C
Operating Temperature Range -20°C to +70°C
Supply Voltage Max 50V

Alternative Descriptions

7xDarl-Dr. 50V 0,5A TTL/CMOS SO16 | Schukat Electronic
Darlington Array x7 NPN 50V 0.5A SOIC16 | RS
Trans, Darlington, High V & I | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ULN2003AD?

Additional datasheets, footprints and schematics for ULN2003AD are listed on our Part Details page. You can also find images and similar parts to ULN2003AD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ULN2003AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULN2003AD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ULN2003AD fall under?

The ULN2003AD is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to ULN2003AD when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ULN2003AD you can contact the distributor directly for product support, shipping queries etc.

Is the ULN2003AD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ULN2003AD have stock available?

Authorised distributors including Schukat Electronic, RS, Jameco Electronics, Chip One Stop and Kruse have stock available or on a lead time for ULN2003AD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ULN2003AD often in real-time on the comparison pages.

What if I can't find stock of ULN2003AD?

You can fill out our help required form which you can use to request a quote for ULN2003AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay