ULN2002AN Semiconductors - Discretes by Texas Instruments

DARLINGTON TRANSISTOR NPN 50V DIP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Farnell
Farnell
from US$1.31
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.63
1,061
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.54
909
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.25
-
Buy Now
Logo for element14
element14
from US$1.32
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.36
-
Buy Now

Specifications

Transistor Polarity NPN
Collector Emitter Voltage V(br)ceo 50V
Power Dissipation Pd -
DC Collector Current 500mA
DC Current Gain hFE -
Transistor Case Style DIP
No. of Pins 16Pins
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Operating Temperature Min -20°C

Alternative Descriptions

IC: driver | Transfer Multisort Elektronik
Darlington Transistor, Npn, 50V, Dip-16 | Newark Electronics
50-V, 7-ch darlington transistor array with CMOS input capability | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ULN2002AN?

Additional datasheets, footprints and schematics for ULN2002AN are listed on our Part Details page. You can also find images and similar parts to ULN2002AN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ULN2002AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULN2002AN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ULN2002AN fall under?

The ULN2002AN is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to ULN2002AN when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ULN2002AN you can contact the distributor directly for product support, shipping queries etc.

Is the ULN2002AN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ULN2002AN have stock available?

Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for ULN2002AN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ULN2002AN often in real-time on the comparison pages.

What if I can't find stock of ULN2002AN?

You can fill out our help required form which you can use to request a quote for ULN2002AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay