Status: | Active |
---|---|
Series: | ULN2001 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
No stock
|
Buy Now | |
Future Electronics
from US$0.19
|
4,775
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
479
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,550
in stock
|
Buy Now | |
Avnet Silica
-
|
3,125
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now |
Seven Darlingtons per package |
Output current 500 mA per driver (600 mA peak) |
Output voltage 50 V |
Integrated suppression diodes for inductive loads |
Outputs can be paralleled for higher current |
TTL/CMOS/PMOS/DTL compatible inputs |
Input pins placed opposite to output pins to simplify layout |
ULN Series 50 V 500 mA High Voltage High Current Seven Darlington Array - DIP-16 | Future Electronics |
IC: driver | Transfer Multisort Elektronik |
Load Driver, 3.5 A, 16 Pins, PDIP | EBV Elektronik |
Power Management Rohs Compliant: Yes |Stmicroelectronics ULN2001A | Newark Electronics |
DARLINGTON ARRAY 7NPN, 2001, DIP16 | element14 |
Where can I find additional details, specifications and documents for a ULN2001A?
Additional datasheets, footprints and schematics for ULN2001A are listed on our Part Details page. You can also find images and similar parts to ULN2001A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULN2001A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULN2001A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULN2001A fall under?
The ULN2001A is listed under Interfaces and Transceivers > Darlington Arrays.
Can I view similar or alternative parts?
You can view similar parts to ULN2001A when available in the Darlington Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULN2001A you can contact the distributor directly for product support, shipping queries etc.
Is the ULN2001A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ULN2001A have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, EBV Elektronik, Avnet Silica and Newark Electronics have stock available or on a lead time for ULN2001A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULN2001A often in real-time on the comparison pages.
What if I can't find stock of ULN2001A?
You can fill out our help required form which you can use to request a quote for ULN2001A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.