Status: | Unknown |
---|---|
Series: | UGB18 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 18A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 20ns |
Forward Surge Current Ifsm Max | 175A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-263AB |
No. of Pins | 2 Pin, 2Pins |
Product Range | UGB18 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Current If @ Vf | 20A |
Current Ifsm | 175A |
Diode Type | Soft Recovery |
External Depth | 15.88mm |
External Length / Height | 4.83mm |
External Width | 10.67mm |
Flammability Rating | UL94V-0 |
Forward Current If Max | 20A |
Forward Voltage | 1.2V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Reverse Recovery Time trr Typ | 30ns |
DIODE, SOFT RECOVERY, 2X5A | element14 |
18A,200V,20Ns,dual Uf Rect |Vishay UGB18DCT-E3/81 | Newark Electronics |
Where can I find additional details, specifications and documents for a UGB18DCT-E3/81?
Additional datasheets, footprints and schematics for UGB18DCT-E3/81 are listed on our Part Details page. You can also find images and similar parts to UGB18DCT-E3/81 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UGB18DCT-E3/81 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UGB18DCT-E3/81 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UGB18DCT-E3/81 fall under?
The UGB18DCT-E3/81 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to UGB18DCT-E3/81 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UGB18DCT-E3/81 you can contact the distributor directly for product support, shipping queries etc.
Is the UGB18DCT-E3/81 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UGB18DCT-E3/81 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for UGB18DCT-E3/81.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UGB18DCT-E3/81 often in real-time on the comparison pages.
What if I can't find stock of UGB18DCT-E3/81?
You can fill out our help required form which you can use to request a quote for UGB18DCT-E3/81 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.