Status: | Unknown |
---|---|
Series: | UG8DT Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 20ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220AC |
No. of Pins | 2 Pin, 2Pins |
Product Range | UG8DT Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Current Ifsm | 150A |
Diode Type | Soft Recovery |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 30ns |
DIODE, SOFT RECOVERY, 8A | element14 |
Diode, Soft Recovery, 8A | Newark Electronics |
Where can I find additional details, specifications and documents for a UG8DT-E3/45?
Additional datasheets, footprints and schematics for UG8DT-E3/45 are listed on our Part Details page. You can also find images and similar parts to UG8DT-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UG8DT-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UG8DT-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UG8DT-E3/45 fall under?
The UG8DT-E3/45 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to UG8DT-E3/45 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UG8DT-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the UG8DT-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UG8DT-E3/45 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for UG8DT-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UG8DT-E3/45 often in real-time on the comparison pages.
What if I can't find stock of UG8DT-E3/45?
You can fill out our help required form which you can use to request a quote for UG8DT-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.