Status: | Unknown |
---|---|
Series: | UG06B Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 600mA |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 15ns |
Forward Surge Current Ifsm Max | 40A |
Operating Temperature Max | 150°C |
Diode Case Style | MPG-06 |
No. of Pins | 2 Pin, 2Pins |
Product Range | UG06B Series |
Automotive Qualification Standard | - |
Current Ifsm | 40A |
Diode Type | Soft Recovery |
External Diameter | 2.54mm |
External Length / Height | 3.2mm |
Forward Voltage | 950mV |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 25ns |
DIODE, FAST RECOVERY, 0.6A | element14 |
Where can I find additional details, specifications and documents for a UG06B-E3/54?
Additional datasheets, footprints and schematics for UG06B-E3/54 are listed on our Part Details page. You can also find images and similar parts to UG06B-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UG06B-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UG06B-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UG06B-E3/54 fall under?
The UG06B-E3/54 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to UG06B-E3/54 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UG06B-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the UG06B-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UG06B-E3/54 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for UG06B-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UG06B-E3/54 often in real-time on the comparison pages.
What if I can't find stock of UG06B-E3/54?
You can fill out our help required form which you can use to request a quote for UG06B-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.