Status: | Unknown |
---|---|
Series: | UFB20 Series |
RoHS: | Unknown |
Prices starting from US$18.18
Distributor | Stock | ||
---|---|---|---|
element14
from US$18.18
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 200A |
Forward Voltage VF Max | 1.2V |
Diode Module Configuration | Dual Isolated |
Product Range | UFB20 Series |
Current Ifsm | 1.3kA |
Diode Case Style | SOT-227 |
Diode Configuration | Dual Isolated |
Diode Type | Fast Recovery |
Forward Surge Current Ifsm Max | 1.3kA |
Junction Temperature Tj Max | 150°C |
No. of Phases | Single Phase |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Max | 60ns |
Reverse Recovery Time trr Typ | 60ns |
Termination Type | Screw |
DIODE, POWER RECTIFIER, UF | element14 |
Where can I find additional details, specifications and documents for a UFB200FA40P?
Additional datasheets, footprints and schematics for UFB200FA40P are listed on our Part Details page. You can also find images and similar parts to UFB200FA40P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UFB200FA40P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UFB200FA40P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UFB200FA40P fall under?
The UFB200FA40P is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to UFB200FA40P when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UFB200FA40P you can contact the distributor directly for product support, shipping queries etc.
Is the UFB200FA40P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UFB200FA40P have stock available?
Authorised distributors including element14 have stock available or on a lead time for UFB200FA40P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UFB200FA40P often in real-time on the comparison pages.
What if I can't find stock of UFB200FA40P?
You can fill out our help required form which you can use to request a quote for UFB200FA40P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.