Status: | Unknown |
---|---|
Series: | UF540 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
1,710
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
8,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
4,283
in stock
|
Buy Now | |
Farnell
from US$0.35
|
4,283
in stock
|
Buy Now | |
element14
from US$0.34
|
4,283
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
2,800
in stock
|
Buy Now | |
Conrad
from US$0.45
|
1,723
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
1,400
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
1,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
190
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AD |
No. of Pins | 2 Pin, 2Pins |
Product Range | UF540 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Current Ifsm | 150A |
Diode Type | Fast Recovery |
External Diameter | 5.3mm |
External Length / Height | 9.5mm |
Forward Voltage | 1V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 50ns |
Termination Type | Axial Leaded |
Rectifier Diode, Single, 400 V, 3 A, 1 V, 50 Ns, 150 A Rohs Compliant: Yes |Vishay UF5404-E3/54 | Newark Electronics |
DIODE, FAST, 3A, 400V | Farnell |
Diode: rectifying | Transfer Multisort Elektronik |
Enclosure type (semiconductors): DO 201AD | Conrad |
Rectifier 3A 400V Ultrafast DO-210AD | RS |
SI-DIODE 3A 400V DO-201AD | Rutronik |
3 A 400 V 50 ns Through Hole Plastic Ultrafast Rectifier - DO-201AD | Future Electronics |
Diode Ultra Fast Recovery Rectifier 400V 3A 2-Pin DO-201AD T/R | Avnet America |
Switching Diode 400V 3A 50ns 2-Pin DO-201AD | General Semiconductor / Vishay UF5404-E3/54 | RS Americas |
Where can I find additional details, specifications and documents for a UF5404-E3/54?
Additional datasheets, footprints and schematics for UF5404-E3/54 are listed on our Part Details page. You can also find images and similar parts to UF5404-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UF5404-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UF5404-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UF5404-E3/54 fall under?
The UF5404-E3/54 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to UF5404-E3/54 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UF5404-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the UF5404-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UF5404-E3/54 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Farnell, element14 and Transfer Multisort Elektronik have stock available or on a lead time for UF5404-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UF5404-E3/54 often in real-time on the comparison pages.
What if I can't find stock of UF5404-E3/54?
You can fill out our help required form which you can use to request a quote for UF5404-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.