Status: | Unknown |
---|---|
Series: | UF300 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 125A |
Operating Temperature Max | 125°C |
Diode Case Style | DO-201AA |
No. of Pins | 2 Pin, 2Pins |
Product Range | UF300 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Fast Recovery |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 125A |
RoHS Compliant | Yes |
Fast Recovery Diode, 3A, 100V, Do-27 | Newark Electronics |
DIODE, RECTIFIER, 3A, 100V, DO-201AD | Farnell |
Where can I find additional details, specifications and documents for a UF3002?
Additional datasheets, footprints and schematics for UF3002 are listed on our Part Details page. You can also find images and similar parts to UF3002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UF3002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UF3002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UF3002 you can contact the distributor directly for product support, shipping queries etc.
Is the UF3002 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for UF3002 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for UF3002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UF3002 often in real-time on the comparison pages.
What if I can't find stock of UF3002?
You can fill out our help required form which you can use to request a quote for UF3002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.