Status: | Unknown |
---|---|
Series: | UF200 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 75ns |
Forward Surge Current Ifsm Max | 60A |
Operating Temperature Max | 125°C |
Diode Case Style | DO-15 |
No. of Pins | 2 Pin, 2Pins |
Product Range | UF200 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Fast Recovery |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 75ns |
Diode Case Style | DO-15 |
RoHS Compliant | Yes |
Fast Recovery Diode, 2A, 1Kv, Do-15, Full Reel | Newark Electronics |
DIODE, RECTIFIER, 2A, 1000V, DO-15 | element14 |
Where can I find additional details, specifications and documents for a UF2008?
Additional datasheets, footprints and schematics for UF2008 are listed on our Part Details page. You can also find images and similar parts to UF2008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UF2008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UF2008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UF2008 fall under?
The UF2008 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to UF2008 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UF2008 you can contact the distributor directly for product support, shipping queries etc.
Is the UF2008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UF2008 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for UF2008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UF2008 often in real-time on the comparison pages.
What if I can't find stock of UF2008?
You can fill out our help required form which you can use to request a quote for UF2008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.