Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AA |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
RoHS Compliant | Yes |
Rectifier, Single, 1A, 200V, Do-214Aa | Newark Electronics |
RECTIFIER, SINGLE, 1A, 200V, DO-214AA | element14 |
Where can I find additional details, specifications and documents for a UF1DB?
Additional datasheets, footprints and schematics for UF1DB are listed on our Part Details page. You can also find images and similar parts to UF1DB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UF1DB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UF1DB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UF1DB fall under?
The UF1DB is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to UF1DB when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UF1DB you can contact the distributor directly for product support, shipping queries etc.
Is the UF1DB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UF1DB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for UF1DB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UF1DB often in real-time on the comparison pages.
What if I can't find stock of UF1DB?
You can fill out our help required form which you can use to request a quote for UF1DB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.