Status: | Unknown |
---|---|
Series: | UF108 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 75ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2 Pin, 2Pins |
Product Range | UF108 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Diode Type | Fast Recovery |
External Diameter | 2.7mm |
External Length / Height | 5.2mm |
Forward Current If Max | 1A |
Forward Voltage | 1.7V |
Height | 5.2mm |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -50°C |
Operating Temperature Range | -50°C to +150°C |
Reverse Recovery Time trr Typ | 75ns |
DIODE, ULTRAFAST, 1A, 800V | element14 |
Where can I find additional details, specifications and documents for a UF108?
Additional datasheets, footprints and schematics for UF108 are listed on our Part Details page. You can also find images and similar parts to UF108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UF108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UF108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UF108 fall under?
The UF108 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to UF108 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UF108 you can contact the distributor directly for product support, shipping queries etc.
Is the UF108 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UF108 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for UF108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UF108 often in real-time on the comparison pages.
What if I can't find stock of UF108?
You can fill out our help required form which you can use to request a quote for UF108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.