Status: | Unknown |
---|---|
Series: | UF102 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2 Pin, 2Pins |
Product Range | UF102 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Diode Type | Fast Recovery |
External Diameter | 2.7mm |
External Length / Height | 5.2mm |
Forward Current If Max | 1A |
Forward Voltage | 1V |
Height | 5.2mm |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -50°C |
Operating Temperature Range | -50°C to +150°C |
Reverse Recovery Time trr Typ | 50ns |
DIODE, ULTRAFAST, 1A, 200V | element14 |
Where can I find additional details, specifications and documents for a UF102?
Additional datasheets, footprints and schematics for UF102 are listed on our Part Details page. You can also find images and similar parts to UF102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UF102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UF102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UF102 fall under?
The UF102 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to UF102 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UF102 you can contact the distributor directly for product support, shipping queries etc.
Is the UF102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UF102 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for UF102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UF102 often in real-time on the comparison pages.
What if I can't find stock of UF102?
You can fill out our help required form which you can use to request a quote for UF102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.