Status: | Active |
---|---|
Series: | UESD6.0D |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
7,755
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
7,755
in stock
|
Buy Now | |
element14
from US$0.07
|
7,755
in stock
|
Buy Now | |
EBV Elektronik
-
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small Body Outline Dimensions:0.047 x 0.032 (1.20 mm x 0.80 mm) |
Low Body Height: 0.020 (0.5 mm) |
Response Time is Typically < 1 ns |
ESD Rating of Class 3 (> 16 kV) per Human Body Model, 400 V per Machine Model |
IEC61000-4-2 Level 4 ESD Protection (30 kV) |
IEC61000-4-4 Level 4 EFT Protection (40 A) |
These are Pb-Free Devices |
Applications |
---|
Designed to protect voltage sensitive components from ESD. |
Ideal for ESD protection on designs where board space is at a premium. Suited for use in cellular phones, portable devices, digital cameras, power supplies, and many other portable applications. |
End Products |
---|
Excellent clamping capability, low leakage, and fast response time. |
Description | UESD6.0D |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 2 |
Direction | Unidirectional |
C Max (pF) | 34 |
V(BR) Min (V) | 7 |
VRWM Max (V) | 6 |
IR Max (µA) | 0.1 |
PPK Max (W) | 31.7 |
Package Type | SOT-723-3 |
Diode, Esd Protection, 6V, Sot-723 | Newark Electronics |
DIODE, ESD PROTECTION, 6V, SOT-723 | element14 |
ESD Suppressor TVS �30KV 3-Pin SOT-723 T/R | EBV Elektronik |
ESD Suppressor Diode TVS Uni-Dir 6V 3-Pin SOT-723 T/R | Future Electronics |
ESD Suppressor TVS ±30KV 3-Pin SOT-723 T/R | Avnet America |
UESD6.0DT5G, SOT-723 EUT SNGL CPR PBF | ON Semiconductor UESD6.0DT5G | RS Americas |
Where can I find additional details, specifications and documents for a UESD6.0DT5G?
Additional datasheets, footprints and schematics for UESD6.0DT5G are listed on our Part Details page. You can also find images and similar parts to UESD6.0DT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UESD6.0DT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UESD6.0DT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UESD6.0DT5G fall under?
The UESD6.0DT5G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to UESD6.0DT5G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UESD6.0DT5G you can contact the distributor directly for product support, shipping queries etc.
Is the UESD6.0DT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for UESD6.0DT5G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for UESD6.0DT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UESD6.0DT5G often in real-time on the comparison pages.
What if I can't find stock of UESD6.0DT5G?
You can fill out our help required form which you can use to request a quote for UESD6.0DT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.