Status: | Active |
---|---|
Series: | UESD5.0D |
RoHS: | Compliant |
Prices starting from US$0.07
Small Body Outline Dimensions:0.047 x 0.032 (1.20 mm x 0.80 mm) |
Low Body Height: 0.020 (0.5 mm) |
Response Time is Typically < 1 ns |
ESD Rating of Class 3 (> 16 kV) per Human Body Model, 400 V per Machine Model |
IEC61000-4-2 Level 4 ESD Protection (30 kV) |
IEC61000-4-4 Level 4 EFT Protection (40 A) |
These are Pb-Free Devices |
Applications |
---|
Designed to protect voltage sensitive components from ESD. |
Ideal for ESD protection on designs where board space is at a premium. Suited for use in cellular phones, portable devices, digital cameras, power supplies, and many other portable applications. |
End Products |
---|
Excellent clamping capability, low leakage, and fast response time. |
Description | UESD5.0D |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 2 |
Direction | Unidirectional |
C Max (pF) | 38 |
V(BR) Min (V) | 6.2 |
VRWM Max (V) | 5 |
IR Max (µA) | 0.1 |
PPK Max (W) | 0.24 |
Package Type | SOT-723-3 |
UESD5.0DT Series 38 pF SMT Uni-Directional ESD Protection Diode - SOT-723 | Future Electronics |
Tvs Diode Array, 5V, Sot-723 | Newark Electronics |
ESD Suppressor TVS ±30KV 3-Pin SOT-723 T/R | Avnet America |
DIODE, ESD PROTECTION, 6.8V, SC-89 | element14 |
ESD Suppressor TVS �30KV 3-Pin SOT-723 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a UESD5.0DT5G?
Additional datasheets, footprints and schematics for UESD5.0DT5G are listed on our Part Details page. You can also find images and similar parts to UESD5.0DT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UESD5.0DT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UESD5.0DT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UESD5.0DT5G fall under?
The UESD5.0DT5G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to UESD5.0DT5G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UESD5.0DT5G you can contact the distributor directly for product support, shipping queries etc.
Is the UESD5.0DT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for UESD5.0DT5G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for UESD5.0DT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UESD5.0DT5G often in real-time on the comparison pages.
What if I can't find stock of UESD5.0DT5G?
You can fill out our help required form which you can use to request a quote for UESD5.0DT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.