Status: | Unknown |
---|---|
Series: | UDZST Series |
RoHS: | Unknown |
Prices starting from US$0.0239
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0239
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0355
|
120,033
in stock
|
Buy Now | |
CoreStaff
from US$0.05
|
9,000
in stock
|
Buy Now | |
Rutronik
from US$0.0362
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
1,768
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 6.2V |
---|---|
Power Dissipation Pd | 200mW |
Diode Case Style | SOD-323 |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | UDZST Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 200mW |
Termination Type | Surface Mount Device |
Test Current | 5mA |
Z-DIODE 0,2W 6,2V 2% SOD323 | Rutronik |
UDZS6.2B Series 6.2 V 1 uA 200 mW Surface Mount Zener Diode - SOD-323 | Future Electronics |
ROHM UDZSTE-176.2B Zener Diode, 6.2V 2% 0.2 W SMT 2-Pin SOD-323F | ROHM Semiconductor UDZSTE-176.2B | RS Americas |
DIODE, ZENER, SOD-323, 6.2V | Farnell |
Diode Zener Single 6.195V 2% 200mW 2-Pin UMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a UDZSTE-176.2B?
Additional datasheets, footprints and schematics for UDZSTE-176.2B are listed on our Part Details page. You can also find images and similar parts to UDZSTE-176.2B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UDZSTE-176.2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UDZSTE-176.2B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UDZSTE-176.2B fall under?
The UDZSTE-176.2B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to UDZSTE-176.2B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UDZSTE-176.2B you can contact the distributor directly for product support, shipping queries etc.
Is the UDZSTE-176.2B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UDZSTE-176.2B have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Rutronik, Future Electronics and RS Americas have stock available or on a lead time for UDZSTE-176.2B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UDZSTE-176.2B often in real-time on the comparison pages.
What if I can't find stock of UDZSTE-176.2B?
You can fill out our help required form which you can use to request a quote for UDZSTE-176.2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.