Status: | Unknown |
---|---|
Series: | UCR Series |
RoHS: | Unknown |
Prices starting from US$0.0434
Resistance | 0.016ohm |
---|---|
Product Range | UCR Series |
Resistor Case Style | 0805 [2012 Metric] |
Power Rating | 330mW |
Resistance Tolerance | ± 1% |
Resistor Element Material | Thick Film |
Temperature Coefficient | 0ppm/°C to +250ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Current Sense Res, 0R016, 1%, 330 Mw | Newark Electronics |
CURRENT SENSE RES, 0R016, 1%, 330 MW | element14 |
Res Thick Film 0805 16m Ohm 1% 1/3W 0 to 250ppm/°C Molded SMD Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a UCR10EVHFSR016?
Additional datasheets, footprints and schematics for UCR10EVHFSR016 are listed on our Part Details page. You can also find images and similar parts to UCR10EVHFSR016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCR10EVHFSR016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCR10EVHFSR016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCR10EVHFSR016 fall under?
The UCR10EVHFSR016 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to UCR10EVHFSR016 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCR10EVHFSR016 you can contact the distributor directly for product support, shipping queries etc.
Is the UCR10EVHFSR016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCR10EVHFSR016 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for UCR10EVHFSR016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCR10EVHFSR016 often in real-time on the comparison pages.
What if I can't find stock of UCR10EVHFSR016?
You can fill out our help required form which you can use to request a quote for UCR10EVHFSR016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.