Status: | Unknown |
---|---|
Series: | UCR Series |
RoHS: | Unknown |
Resistance | 0.011ohm |
---|---|
Product Range | UCR Series |
Resistor Case Style | 0805 [2012 Metric] |
Power Rating | 330mW |
Resistance Tolerance | ± 1% |
Resistor Element Material | Thick Film |
Temperature Coefficient | 0ppm/°C to +250ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
11 mOhms 1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 | Future Electronics |
RES LOW RESISTANCE 0805 0.011 OHM 1/3W 1% SMD | Avnet America |
Where can I find additional details, specifications and documents for a UCR10EVHFSR011?
Additional datasheets, footprints and schematics for UCR10EVHFSR011 are listed on our Part Details page. You can also find images and similar parts to UCR10EVHFSR011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCR10EVHFSR011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCR10EVHFSR011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCR10EVHFSR011 fall under?
The UCR10EVHFSR011 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to UCR10EVHFSR011 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCR10EVHFSR011 you can contact the distributor directly for product support, shipping queries etc.
Is the UCR10EVHFSR011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCR10EVHFSR011 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Future Electronics, Avnet America and Farnell have stock available or on a lead time for UCR10EVHFSR011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCR10EVHFSR011 often in real-time on the comparison pages.
What if I can't find stock of UCR10EVHFSR011?
You can fill out our help required form which you can use to request a quote for UCR10EVHFSR011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.