Status: | Unknown |
---|---|
Series: | UCR Series |
RoHS: | Unknown |
Prices starting from US$0.0452
Resistance | 0.022ohm |
---|---|
Product Range | UCR Series |
Resistor Case Style | 0603 [1608 Metric] |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Resistor Element Material | Thick Film |
Temperature Coefficient | 0ppm/°C to +250ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Sense Res, 0R022, 1%, 250 Mw | Newark Electronics |
RES MOLDED 0603 0.022 OHM 1/4W 1% 150PPM/C SMD | Avnet America |
CURRENT SENSE RES, 0R022, 1%, 250 MW | element14 |
Where can I find additional details, specifications and documents for a UCR03EWPFSR022?
Additional datasheets, footprints and schematics for UCR03EWPFSR022 are listed on our Part Details page. You can also find images and similar parts to UCR03EWPFSR022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCR03EWPFSR022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCR03EWPFSR022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCR03EWPFSR022 fall under?
The UCR03EWPFSR022 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to UCR03EWPFSR022 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCR03EWPFSR022 you can contact the distributor directly for product support, shipping queries etc.
Is the UCR03EWPFSR022 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCR03EWPFSR022 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for UCR03EWPFSR022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCR03EWPFSR022 often in real-time on the comparison pages.
What if I can't find stock of UCR03EWPFSR022?
You can fill out our help required form which you can use to request a quote for UCR03EWPFSR022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.