UCR03EVPFLR330 Resistors by Rohm

CURRENT SENSE RES 0R33 1% 200 MW

Status: Unknown
Series: UCR Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0403


Distributor Starting From Stock
Logo for Chip One Stop Chip One Stop US$0.0403
10,000
Buy Now
Logo for CoreStaff CoreStaff US$0.08
5,000
Buy Now
Logo for Newark Electronics Newark Electronics US$0.11
-
Buy Now
Logo for Avnet America Avnet America US$0.12
-
Buy Now
Logo for element14 element14 US$0.14
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 0.33ohm
Product Range UCR Series
Resistor Case Style 0603 [1608 Metric]
Power Rating 200mW
Resistance Tolerance ± 1%
Resistor Element Material Thick Film
Temperature Coefficient 0ppm/°C to +150ppm/°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Current Sense Res, 0R33, 1%, 200 Mw | Newark Electronics
RES MOLDED 0603 0.33 OHM 1/4W 1% 150PPM/C SMD | Avnet America
CURRENT SENSE RES, 0R33, 1%, 200 MW | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UCR03EVPFLR330?

Additional datasheets, footprints and schematics for UCR03EVPFLR330 are listed on our Part Details page. You can also find images and similar parts to UCR03EVPFLR330 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UCR03EVPFLR330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCR03EVPFLR330 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UCR03EVPFLR330 fall under?

The UCR03EVPFLR330 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to UCR03EVPFLR330 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UCR03EVPFLR330 you can contact the distributor directly for product support, shipping queries etc.

Is the UCR03EVPFLR330 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UCR03EVPFLR330 have stock available?

Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for UCR03EVPFLR330.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UCR03EVPFLR330 often in real-time on the comparison pages.

What if I can't find stock of UCR03EVPFLR330?

You can fill out our help required form which you can use to request a quote for UCR03EVPFLR330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay