UCR03EVPFLR300 Resistors by Rohm

CURRENT SENSE RES 0R3 1% 200 MW 0603

Status: Unknown
Series: UCR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0444

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0444
5,005
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.05
13
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now

Specifications

Resistance 0.3ohm
Product Range UCR Series
Resistor Case Style 0603 [1608 Metric]
Power Rating 200mW
Resistance Tolerance ± 1%
Resistor Element Material Thick Film
Temperature Coefficient 0ppm/°C to +150ppm/°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

RES MOLDED 0603 0.3 OHM 1/4W 1% 150PPM/C SMD | Avnet America
CURRENT SENSE RES, 0R3, 1%, 200 MW, 0603 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UCR03EVPFLR300?

Additional datasheets, footprints and schematics for UCR03EVPFLR300 are listed on our Part Details page. You can also find images and similar parts to UCR03EVPFLR300 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UCR03EVPFLR300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCR03EVPFLR300 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UCR03EVPFLR300 fall under?

The UCR03EVPFLR300 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to UCR03EVPFLR300 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UCR03EVPFLR300 you can contact the distributor directly for product support, shipping queries etc.

Is the UCR03EVPFLR300 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UCR03EVPFLR300 have stock available?

Authorised distributors including Chip One Stop, CoreStaff, Avnet America and Farnell have stock available or on a lead time for UCR03EVPFLR300.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UCR03EVPFLR300 often in real-time on the comparison pages.

What if I can't find stock of UCR03EVPFLR300?

You can fill out our help required form which you can use to request a quote for UCR03EVPFLR300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay